Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S6-56R-E

Description
Win Source Part Number: 1285155-S6-56R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.070" (1.78mm) Width - Outer Edges: 0.560" (14.22mm) Length - Overall: 1.400" (35.56mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-56R-E,298-11889 Base Product Number: S6-56 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285155-S6-56R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.070" (1.78mm) Width - Outer Edges: 0.560" (14.22mm) Length - Overall: 1.400" (35.56mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-56R-E,298-11889 Base Product Number: S6-56 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285155-S6-56R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285155-S6-56R-E
Connectors, Interconnects - Terminals - Ring Connectors 1285155-S6-56R-E
Win Source Part Number: 1285155-S6-56R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.070" (1.78mm) Width - Outer Edges: 0.560" (14.22mm) Length - Overall: 1.400" (35.56mm) Insulation: Non-Insulated Stud/Tab Size: 5/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-56R-E,298-11889 Base Product Number: S6-56 Product Status: Obsolete

Win Source Part Number: 1285155-S6-56R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.070" (1.78mm)
Width - Outer Edges: 0.560" (14.22mm)
Length - Overall: 1.400" (35.56mm)
Insulation: Non-Insulated
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S6-56R-E,298-11889
Base Product Number: S6-56
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-11889-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11889-ND
Ring Connectors 298-11889-ND
Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Ring Terminal Connector 5/16 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Buy Now Datasheet
Terminal, Ring Tongue, M8, 6Awg; Stud Size - Metric Panduit - 13AC4787 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 6Awg; Stud Size - Metric Panduit
13AC4787
Terminal, Ring Tongue, M8, 6Awg; Stud Size - Metric Panduit 13AC4787
TERMINAL, RING TONGUE, M8, 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:S-R Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 6AWG; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:S-R Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285155-S6-56R-E 298-11889-ND 13AC4787
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, M8, 6Awg; Stud Size - Metric Panduit
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Single Port Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details