Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S6-50-C0

Description
Win Source Part Number: 1308899-S6-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13152,S6-50-C0,6 1305625888 Base Product Number: S6-50 Length - Approximate: 6.5" Length - Actual: 0.525' (160.00mm, 6.30")
Request a Quote Datasheet
Description
Win Source Part Number: 1308899-S6-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13152,S6-50-C0,6 1305625888 Base Product Number: S6-50 Length - Approximate: 6.5" Length - Actual: 0.525' (160.00mm, 6.30")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308899-S6-50-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308899-S6-50-C0
Win Source Part Number: 1308899-S6-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.50" (38.10mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13152,S6-50-C0,6 1305625888 Base Product Number: S6-50 Length - Approximate: 6.5" Length - Actual: 0.525' (160.00mm, 6.30")

Win Source Part Number: 1308899-S6-50-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.50" (38.10mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13152,S6-50-C0,61305625888
Base Product Number: S6-50
Length - Approximate: 6.5"
Length - Actual: 0.525' (160.00mm, 6.30")

Buy Now Datasheet
Cable Assembly - 482-S6-50-C0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S6-50-C0
Cable Assembly 482-S6-50-C0
CBL TIE LOCKING BLACK 50LBS 6.3" Product overview: S6-50-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S6-50-C0 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLACK 50LBS 6.3" Product overview: S6-50-C0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S6-50-C0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308899-S6-50-C0 482-S6-50-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 0.5250 ft (1.6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details