Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S6-40-M

Description
Win Source Part Number: 1308849-S6-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.30" (33.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16836,6130563406 2 Base Product Number: S6-40 Length - Approximate: 5.5" Length - Actual: 0.459' (140.00mm, 5.51")
Request a Quote Datasheet
Description
Win Source Part Number: 1308849-S6-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.30" (33.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16836,6130563406 2 Base Product Number: S6-40 Length - Approximate: 5.5" Length - Actual: 0.459' (140.00mm, 5.51")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308849-S6-40-M
Cables, Wires - Management - Cable Ties and Zip Ties 1308849-S6-40-M
Win Source Part Number: 1308849-S6-40-M Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Features: UV Resistant Package: Bulk Standard Package: 1,000 Material: Polyamide (PA66), Nylon 6/6 Width: 0.140" (3.56mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 1.30" (33.00mm) Tensile Strength: 40 lbs (18.14 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-16836,6130563406 2 Base Product Number: S6-40 Length - Approximate: 5.5" Length - Actual: 0.459' (140.00mm, 5.51")

Win Source Part Number: 1308849-S6-40-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Features: UV Resistant
Package: Bulk
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.140" (3.56mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 1.30" (33.00mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-16836,61305634062
Base Product Number: S6-40
Length - Approximate: 5.5"
Length - Actual: 0.459' (140.00mm, 5.51")

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308849-S6-40-M
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded OBD II with wire harness to OBDII female - QLC16073 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details