Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S6-10R-T

Description
Win Source Part Number: 1285172-S6-10R-T Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 200 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11884,S6-10R-T Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285172-S6-10R-T Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 200 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11884,S6-10R-T Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285172-S6-10R-T - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285172-S6-10R-T
Connectors, Interconnects - Terminals - Ring Connectors 1285172-S6-10R-T
Win Source Part Number: 1285172-S6-10R-T Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 200 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11884,S6-10R-T Product Status: Obsolete

Win Source Part Number: 1285172-S6-10R-T
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 200
Terminal Type: Flat Sided
Thickness: 0.090" (2.29mm)
Width - Outer Edges: 0.450" (11.43mm)
Length - Overall: 1.200" (30.48mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11884,S6-10R-T
Product Status: Obsolete

Buy Now Datasheet
Connectors Crimp Terminals, Splices, Lugs - Unreviewed - S6-10R-T - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Terminals, Splices, Lugs - Unreviewed
S6-10R-T
Connectors Crimp Terminals, Splices, Lugs - Unreviewed S6-10R-T
TUBULAR RING TERMINAL, 6 NON-INSULATED,

TUBULAR RING TERMINAL, 6 NON-INSULATED,

Buy Now
Ring Connectors - 298-11884-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11884-ND
Ring Connectors 298-11884-ND
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Buy Now Datasheet
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit - 14AC0892 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit
14AC0892
Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit 14AC0892
TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, 6AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:6AWG; Conductor Area CSA:16mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285172-S6-10R-T S6-10R-T 298-11884-ND 14AC0892
Product Name Connectors, Interconnects - Terminals - Ring Connectors Connectors Crimp Terminals, Splices, Lugs - Unreviewed Ring Connectors Terminal, Ring Tongue, #10, 6Awg; Stud Size - Metric Panduit
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Connector - 8904 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 24056 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
SMA (M) R/A Connector for RG58 Cable N/P - ET-SMRA-2N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-107-924-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers