Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S6-10R-E

Description
Win Source Part Number: 1285171-S6-10R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-10R-E,298-11883 Base Product Number: S6-10 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285171-S6-10R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-10R-E,298-11883 Base Product Number: S6-10 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285171-S6-10R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285171-S6-10R-E
Connectors, Interconnects - Terminals - Ring Connectors 1285171-S6-10R-E
Win Source Part Number: 1285171-S6-10R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 6 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.450" (11.43mm) Length - Overall: 1.200" (30.48mm) Insulation: Non-Insulated Stud/Tab Size: 10 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S6-10R-E,298-11883 Base Product Number: S6-10 Product Status: Obsolete

Win Source Part Number: 1285171-S6-10R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 6 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.090" (2.29mm)
Width - Outer Edges: 0.450" (11.43mm)
Length - Overall: 1.200" (30.48mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S6-10R-E,298-11883
Base Product Number: S6-10
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-11883-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11883-ND
Ring Connectors 298-11883-ND
Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Ring Terminal Connector 10 Stud Flat Sided 6 AWG Crimp, Funnel Opening

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285171-S6-10R-E 298-11883-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details