Win Source Part Number: 1308879-S5-50-M
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 1000 per Pkg
Standard Package: 1,000
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.94" (23.80mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13143,6130562588
Base Product Number: S5-50
Length - Approximate: 4.75"
Length - Actual: 0.393' (120.00mm, 4.72")
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308879-S5-50-M |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |