Panduit Corp. Cable Ties and Zip Ties S5-50-C0

Description
"Standard, Locking Black 0.94"" (23.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet
Description
"Standard, Locking Black 0.94"" (23.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties and Zip Ties - 298-13142-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
298-13142-ND
Cable Ties and Zip Ties 298-13142-ND
"Standard, Locking Black 0.94"" (23.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

"Standard, Locking Black 0.94"" (23.80mm) 0.190"" (4.83mm) 50 lbs (22.68 kg)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Ties
Product Number 298-13142-ND
Product Name Cable Ties and Zip Ties
Color Black
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-251 - TE Connectivity
Specs
Material Stainless Steel
Length 5.91 inch (150 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.33 inch (110 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details