Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S48-175-L

Description
Win Source Part Number: 1308852-S48-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 14.37" (365.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S48-175-L,298-13138, 61305625920 Base Product Number: S48 Length - Approximate: 48" Length - Actual: 4.00' (1.22m)
Request a Quote Datasheet
Description
Win Source Part Number: 1308852-S48-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 14.37" (365.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S48-175-L,298-13138, 61305625920 Base Product Number: S48 Length - Approximate: 48" Length - Actual: 4.00' (1.22m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308852-S48-175-L
Cables, Wires - Management - Cable Ties and Zip Ties 1308852-S48-175-L
Win Source Part Number: 1308852-S48-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 14.37" (365.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S48-175-L,298-13138, 61305625920 Base Product Number: S48 Length - Approximate: 48" Length - Actual: 4.00' (1.22m)

Win Source Part Number: 1308852-S48-175-L
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 14.37" (365.00mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S48-175-L,298-13138,61305625920
Base Product Number: S48
Length - Approximate: 48"
Length - Actual: 4.00' (1.22m)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308852-S48-175-L
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 150mm, single-end, Screw-Lok Panel Mount - G125-MC10605M2-0150L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Stacking Double Banana Plug Test Cable, RG58C/U - 1056 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details