Win Source Part Number: 1285154-S4-56R-E
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.090" (2.29mm)
Width - Outer Edges: 0.550" (13.97mm)
Length - Overall: 1.400" (35.56mm)
Insulation: Non-Insulated
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11881,S4-56R-E
Base Product Number: S4-56
Product Status: Obsolete
Ring Terminal Connector 5/16 Stud Flat Sided 4 AWG Crimp, Funnel Opening
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1285154-S4-56R-E | 298-11881-ND |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors |
| Termination | Crimp, Funnel Opening |