Panduit Corp. Ring Connectors S4-38R-E

Description
Ring Terminal Connector 3/8 Stud Flat Sided 4 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Flat Sided 4 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11879-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11879-ND
Ring Connectors 298-11879-ND
Ring Terminal Connector 3/8 Stud Flat Sided 4 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 4 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285166-S4-38R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285166-S4-38R-E
Connectors, Interconnects - Terminals - Ring Connectors 1285166-S4-38R-E
Win Source Part Number: 1285166-S4-38R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.070" (1.78mm) Width - Outer Edges: 0.620" (15.75mm) Length - Overall: 1.500" (38.10mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4-38R-E,298-11879 Base Product Number: S4-38 Product Status: Obsolete

Win Source Part Number: 1285166-S4-38R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.070" (1.78mm)
Width - Outer Edges: 0.620" (15.75mm)
Length - Overall: 1.500" (38.10mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S4-38R-E,298-11879
Base Product Number: S4-38
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11879-ND 1285166-S4-38R-E
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details