Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S4-18-C

Description
Win Source Part Number: 1308902-S4-18-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13134,3845-S4-18 -C,61305625788,S4-18 -C Base Product Number: S4-18 Length - Approximate: 4" Length - Actual: 0.328' (100.00mm, 3.94")
Request a Quote Datasheet
Description
Win Source Part Number: 1308902-S4-18-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13134,3845-S4-18 -C,61305625788,S4-18 -C Base Product Number: S4-18 Length - Approximate: 4" Length - Actual: 0.328' (100.00mm, 3.94")
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308902-S4-18-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308902-S4-18-C
Win Source Part Number: 1308902-S4-18-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.100" (2.54mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 0.87" (22.10mm) Tensile Strength: 18 lbs (8.16 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13134,3845-S4-18 -C,61305625788,S4-18 -C Base Product Number: S4-18 Length - Approximate: 4" Length - Actual: 0.328' (100.00mm, 3.94")

Win Source Part Number: 1308902-S4-18-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.100" (2.54mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 0.87" (22.10mm)
Tensile Strength: 18 lbs (8.16 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13134,3845-S4-18-C,61305625788,S4-18-C
Base Product Number: S4-18
Length - Approximate: 4"
Length - Actual: 0.328' (100.00mm, 3.94")

Buy Now Datasheet
Cable Assembly - 482-S4-18-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S4-18-C
Cable Assembly 482-S4-18-C
CBL TIE LOCKING NAT 18LBS 3.94" Product overview: S4-18-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S4-18-C can be used for catalog matching and distributor lookup.

CBL TIE LOCKING NAT 18LBS 3.94" Product overview: S4-18-C from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S4-18-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Stronghold Cable Tie, 3.94L (100Mm), .10 Panduit - 38AH5467 - Newark, An Avnet Company
Chicago, IL, United States
Stronghold Cable Tie, 3.94L (100Mm), .10 Panduit
38AH5467
Stronghold Cable Tie, 3.94L (100Mm), .10 Panduit 38AH5467
StrongHold Cable Tie, 3.94L (100mm), .10

StrongHold Cable Tie, 3.94L (100mm), .10

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1308902-S4-18-C 482-S4-18-C 38AH5467
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly Stronghold Cable Tie, 3.94L (100Mm), .10 Panduit
Cable Length 0.3283 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details