Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S4-14R-E

Description
Win Source Part Number: 1285179-S4-14R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.300" (33.02mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4-14R-E,298-11878 Base Product Number: S4-14 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285179-S4-14R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.300" (33.02mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4-14R-E,298-11878 Base Product Number: S4-14 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285179-S4-14R-E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285179-S4-14R-E
Connectors, Interconnects - Terminals - Ring Connectors 1285179-S4-14R-E
Win Source Part Number: 1285179-S4-14R-E Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4 AWG Contact Material: Copper Standard Package: 20 Terminal Type: Flat Sided Thickness: 0.090" (2.29mm) Width - Outer Edges: 0.550" (13.97mm) Length - Overall: 1.300" (33.02mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4-14R-E,298-11878 Base Product Number: S4-14 Product Status: Obsolete

Win Source Part Number: 1285179-S4-14R-E
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.090" (2.29mm)
Width - Outer Edges: 0.550" (13.97mm)
Length - Overall: 1.300" (33.02mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S4-14R-E,298-11878
Base Product Number: S4-14
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-11878-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11878-ND
Ring Connectors 298-11878-ND
Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp, Funnel Opening

Ring Terminal Connector 1/4 Stud Flat Sided 4 AWG Crimp, Funnel Opening

Buy Now Datasheet
Tubular Ring Terminal, Non-Insulated, 4 Rohs Compliant Panduit - 01C0771 - Newark, An Avnet Company
Chicago, IL, United States
Tubular Ring Terminal, Non-Insulated, 4 Rohs Compliant Panduit
01C0771
Tubular Ring Terminal, Non-Insulated, 4 Rohs Compliant Panduit 01C0771
Tubular Ring Terminal, non-insulated, 4 RoHS Compliant: Yes

Tubular Ring Terminal, non-insulated, 4 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285179-S4-14R-E 298-11878-ND 01C0771
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Tubular Ring Terminal, Non-Insulated, 4 Rohs Compliant Panduit
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details