Ring Terminal Connector 10 Stud Flat Sided 4 AWG Crimp, Funnel Opening
Win Source Part Number: 1285169-S4-10R-E
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4 AWG
Contact Material: Copper
Standard Package: 20
Terminal Type: Flat Sided
Thickness: 0.090" (2.29mm)
Width - Outer Edges: 0.550" (13.97mm)
Length - Overall: 1.208" (30.68mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S4-10R-E,298-15787
Base Product Number: S4-10
Product Status: Obsolete
TERMINAL, RING TONGUE, #10, CRIMP; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:4AWG; Conductor Area CSA:25mm²; Product Range:Pan-Term Series; Insulator Colour:-; Insulator Material:Uninsulated
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15787-ND | 1285169-S4-10R-E | 66H4200 |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors | Terminal, Ring Tongue, #10, Crimp; Stud Size - Metric Panduit |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |