Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S4/0-38R-C

Description
Win Source Part Number: 1285160-S4/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 2.300" (58.42mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4/0-38R-C,298-15786 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285160-S4/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 2.300" (58.42mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4/0-38R-C,298-15786 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285160-S4/0-38R-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285160-S4/0-38R-C
Connectors, Interconnects - Terminals - Ring Connectors 1285160-S4/0-38R-C
Win Source Part Number: 1285160-S4/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 2.300" (58.42mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S4/0-38R-C,298-15786 Product Status: Obsolete

Win Source Part Number: 1285160-S4/0-38R-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4/0 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.060" (26.92mm)
Length - Overall: 2.300" (58.42mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S4/0-38R-C,298-15786
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-15786-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15786-ND
Ring Connectors 298-15786-ND
Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285160-S4/0-38R-C 298-15786-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 250 Volt 6-15R with Green Neon Light - 5637 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 15.0 amps
View Details
Chameleon - 026-6A03-0K0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Gender Male / Plug
Termination BGA
Voltage Rating 750 volts
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details