Panduit Corp. Ring Connectors S4/0-38R-5

Description
Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15785-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15785-ND
Ring Connectors 298-15785-ND
Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285159-S4/0-38R-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285159-S4/0-38R-5
Connectors, Interconnects - Terminals - Ring Connectors 1285159-S4/0-38R-5
Win Source Part Number: 1285159-S4/0-38R-5 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 5 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 2.300" (58.42mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15785,S4/0-38R-5 Base Product Number: S4/0 Product Status: Obsolete

Win Source Part Number: 1285159-S4/0-38R-5
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4/0 AWG
Contact Material: Copper
Standard Package: 5
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.060" (26.92mm)
Length - Overall: 2.300" (58.42mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15785,S4/0-38R-5
Base Product Number: S4/0
Product Status: Obsolete

Buy Now Datasheet
Tubular Ring Terminal 4/0 Awg, 3/8
Chicago, IL, United States
Tubular Ring Terminal 4/0 Awg, 3/8" Stud Size, Non-Insulated Rohs Compliant Panduit
66H4206
Tubular Ring Terminal 4/0 Awg, 3/8" Stud Size, Non-Insulated Rohs Compliant Panduit 66H4206
Tubular Ring Terminal 4/0 AWG, 3/8" Stud Size, Non-Insulated RoHS Compliant: Yes

Tubular Ring Terminal 4/0 AWG, 3/8" Stud Size, Non-Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15785-ND 1285159-S4/0-38R-5 66H4206
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Tubular Ring Terminal 4/0 Awg, 3/8" Stud Size, Non-Insulated Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCP-FB-047-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Eddicy HV - High power connectors for DC applications -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 60 to 800 volts
Current Rating 27.5 to 470.0 amps
View Details