Panduit Corp. Ring Connectors S4/0-12R-C

Description
Ring Terminal Connector 1/2 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15784-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15784-ND
Ring Connectors 298-15784-ND
Ring Terminal Connector 1/2 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 1/2 Stud Flat Sided 4/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285187-S4/0-12R-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285187-S4/0-12R-C
Connectors, Interconnects - Terminals - Ring Connectors 1285187-S4/0-12R-C
Win Source Part Number: 1285187-S4/0-12R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 4/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.060" (26.92mm) Length - Overall: 2.500" (63.50mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15784,S4/0-12R-C Product Status: Obsolete

Win Source Part Number: 1285187-S4/0-12R-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 4/0 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.060" (26.92mm)
Length - Overall: 2.500" (63.50mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/2 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15784,S4/0-12R-C
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15784-ND 1285187-S4/0-12R-C
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - CC-A-SMA-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details