Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S32-175-L0

Description
Win Source Part Number: 1308856-S32-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S32-175-L0,298-13127 ,61305625875 Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308856-S32-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S32-175-L0,298-13127 ,61305625875 Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308856-S32-175-L0
Cables, Wires - Management - Cable Ties and Zip Ties 1308856-S32-175-L0
Win Source Part Number: 1308856-S32-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S32-175-L0,298-13127 ,61305625875 Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)

Win Source Part Number: 1308856-S32-175-L0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 9.41" (239.01mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S32-175-L0,298-13127,61305625875
Base Product Number: S32
Length - Approximate: 32"
Length - Actual: 2.677' (815.85mm)

Buy Now Datasheet
Cable Assembly - 482-S32-175-L0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
482-S32-175-L0
Cable Assembly 482-S32-175-L0
CBL TIE LOCKING BLK 175LB 2.677' Product overview: S32-175-L0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S32-175-L0 can be used for catalog matching and distributor lookup.

CBL TIE LOCKING BLK 175LB 2.677' Product overview: S32-175-L0 from Panduit Corporation is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable and Zip Tie, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 482-S32-175-L0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1308856-S32-175-L0 482-S32-175-L0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Cable Assembly
Cable Length 2.68 ft (8.15 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Pogo Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Standard Cable Assemblies - Bx6S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/401-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details