Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S32-175-L

Description
Win Source Part Number: 1308855-S32-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13126,6130562587 4,S32-175-L Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308855-S32-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13126,6130562587 4,S32-175-L Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308855-S32-175-L
Cables, Wires - Management - Cable Ties and Zip Ties 1308855-S32-175-L
Win Source Part Number: 1308855-S32-175-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 9.41" (239.01mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13126,6130562587 4,S32-175-L Base Product Number: S32 Length - Approximate: 32" Length - Actual: 2.677' (815.85mm)

Win Source Part Number: 1308855-S32-175-L
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 9.41" (239.01mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13126,61305625874,S32-175-L
Base Product Number: S32
Length - Approximate: 32"
Length - Actual: 2.677' (815.85mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308855-S32-175-L
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Ivecon 30pin to OBD 2 female cables - QLC16084 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details