Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S31-175-L0

Description
Win Source Part Number: 1308858-S31-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.98" (228.09mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625828,298-1312 5,S31-175-L0 Base Product Number: S31 Length - Approximate: 30.5" Length - Actual: 2.546' (775.97mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308858-S31-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.98" (228.09mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625828,298-1312 5,S31-175-L0 Base Product Number: S31 Length - Approximate: 30.5" Length - Actual: 2.546' (775.97mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308858-S31-175-L0
Cables, Wires - Management - Cable Ties and Zip Ties 1308858-S31-175-L0
Win Source Part Number: 1308858-S31-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.98" (228.09mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625828,298-1312 5,S31-175-L0 Base Product Number: S31 Length - Approximate: 30.5" Length - Actual: 2.546' (775.97mm)

Win Source Part Number: 1308858-S31-175-L0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 8.98" (228.09mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625828,298-13125,S31-175-L0
Base Product Number: S31
Length - Approximate: 30.5"
Length - Actual: 2.546' (775.97mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308858-S31-175-L0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Honda interface 15P Male to OBD Female molded J1962 16P - QLC16037 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details