Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S30-120-X

Description
Win Source Part Number: 1308919-S30-120-X Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 10 per Pkg Standard Package: 10 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.58" (217.93mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13122,6130562586 7,S30-120-X Base Product Number: S30 Length - Approximate: 29.5" Length - Actual: 2.461' (750.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308919-S30-120-X Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 10 per Pkg Standard Package: 10 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.58" (217.93mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13122,6130562586 7,S30-120-X Base Product Number: S30 Length - Approximate: 29.5" Length - Actual: 2.461' (750.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308919-S30-120-X
Cables, Wires - Management - Cable Ties and Zip Ties 1308919-S30-120-X
Win Source Part Number: 1308919-S30-120-X Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 10 per Pkg Standard Package: 10 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 8.58" (217.93mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13122,6130562586 7,S30-120-X Base Product Number: S30 Length - Approximate: 29.5" Length - Actual: 2.461' (750.00mm)

Win Source Part Number: 1308919-S30-120-X
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 10 per Pkg
Standard Package: 10
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 8.58" (217.93mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13122,61305625867,S30-120-X
Base Product Number: S30
Length - Approximate: 29.5"
Length - Actual: 2.461' (750.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308919-S30-120-X
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details