Win Source Part Number: 1308859-S30-120-L
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 8.58" (217.93mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13120,S30-120-L,
Base Product Number: S30
Length - Approximate: 29.5"
Length - Actual: 2.461' (750.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308859-S30-120-L |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |