Win Source Part Number: 1285175-S3/0-14R-5
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 3/0 AWG
Contact Material: Copper
Standard Package: 5
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.960" (24.38mm)
Length - Overall: 2.100" (53.34mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-23454,S3/0-14R-5
Base Product Number: S3/0
Product Status: Obsolete
Ring Terminal Connector 1/4 Stud Flat Sided 3/0 AWG Crimp, Funnel Opening
Tubular Ring Terminal 3/0 AWG, 1/4" Stud Size, Non-Insulated RoHS Compliant: Yes
| Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285175-S3/0-14R-5 | 298-23454-ND | 66H4191 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Tubular Ring Terminal 3/0 Awg, 1/4" Stud Size, Non-Insulated Rohs Compliant Panduit |
| Termination | Crimp, Funnel Opening |