Panduit Corp. Boxes, Enclosures, Racks - Rack Accessories S2BRK6

Description
Win Source Part Number: 1314240-S2BRK6 Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Mounting Bracket Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12859
Request a Quote Datasheet
Description
Win Source Part Number: 1314240-S2BRK6 Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Mounting Bracket Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12859
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes, Enclosures, Racks - Rack Accessories - S2BRK6 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Rack Accessories
S2BRK6
Boxes, Enclosures, Racks - Rack Accessories S2BRK6
Win Source Part Number: 1314240-S2BRK6 Category: Boxes, Enclosures, Racks>Rack Accessories Series: Net-Access™ Package: Bulk Accessory Type: Mounting Bracket Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7326.90.8688 Mfr: Panduit Corp Other Names: 298-12859

Win Source Part Number: 1314240-S2BRK6
Category: Boxes, Enclosures, Racks>Rack Accessories
Series: Net-Access™
Package: Bulk
Accessory Type: Mounting Bracket
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Mfr: Panduit Corp
Other Names: 298-12859

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Enclosures
Product Number S2BRK6
Product Name Boxes, Enclosures, Racks - Rack Accessories
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Plastic Box Small Type - BCAS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.77 to 7.48 inch (45 to 190 mm)
View Details
System enclosure - 850-818/002-005 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details