Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S250-76R-C

Description
Win Source Part Number: 1285142-S250-76R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285142-S250-76R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285142-S250-76R-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285142-S250-76R-C
Connectors, Interconnects - Terminals - Ring Connectors 1285142-S250-76R-C
Win Source Part Number: 1285142-S250-76R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable HTSUS: 8536.90.4000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1285142-S250-76R-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.170" (29.72mm)
Length - Overall: 1.010" (25.65mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1285142-S250-76R-C
Product Name Connectors, Interconnects - Terminals - Ring Connectors
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A28400-137-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details