Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S250-76R-5

Description
Win Source Part Number: 1285141-S250-76R-5 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 5 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-S250-76R-5 Base Product Number: S250 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285141-S250-76R-5 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 5 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-S250-76R-5 Base Product Number: S250 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285141-S250-76R-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285141-S250-76R-5
Connectors, Interconnects - Terminals - Ring Connectors 1285141-S250-76R-5
Win Source Part Number: 1285141-S250-76R-5 Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 5 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: -3255-S250-76R-5 Base Product Number: S250 Product Status: Obsolete

Win Source Part Number: 1285141-S250-76R-5
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Contact Material: Copper
Standard Package: 5
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.170" (29.72mm)
Length - Overall: 1.010" (25.65mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: -3255-S250-76R-5
Base Product Number: S250
Product Status: Obsolete

Buy Now Datasheet
Tubular Ring Terminal 250 Kcmil, 7/16
Chicago, IL, United States
Tubular Ring Terminal 250 Kcmil, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit
66H4186
Tubular Ring Terminal 250 Kcmil, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit 66H4186
Tubular Ring Terminal 250 kcmil, 7/16" Stud Size, Non-Insulated RoHS Compliant: Yes

Tubular Ring Terminal 250 kcmil, 7/16" Stud Size, Non-Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1285141-S250-76R-5 66H4186
Product Name Connectors, Interconnects - Terminals - Ring Connectors Tubular Ring Terminal 250 Kcmil, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-M - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details