Panduit Corp. Ring Connectors S250-12R-C

Description
Ring Terminal Connector 1/2 Stud Flat Sided 250MCM (kcmil) Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 1/2 Stud Flat Sided 250MCM (kcmil) Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - S250-12R-C-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
S250-12R-C-ND
Ring Connectors S250-12R-C-ND
Ring Terminal Connector 1/2 Stud Flat Sided 250MCM (kcmil) Crimp, Funnel Opening

Ring Terminal Connector 1/2 Stud Flat Sided 250MCM (kcmil) Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285185-S250-12R-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285185-S250-12R-C
Connectors, Interconnects - Terminals - Ring Connectors 1285185-S250-12R-C
Win Source Part Number: 1285185-S250-12R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 250MCM (kcmil) Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.140" (3.56mm) Width - Outer Edges: 1.170" (29.72mm) Length - Overall: 1.010" (25.65mm) Insulation: Non-Insulated Stud/Tab Size: 1/2 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Product Status: Obsolete

Win Source Part Number: 1285185-S250-12R-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 250MCM (kcmil)
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.140" (3.56mm)
Width - Outer Edges: 1.170" (29.72mm)
Length - Overall: 1.010" (25.65mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/2 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Product Status: Obsolete

Buy Now Datasheet
Tubular Ring Terminal 250 Kcmil, 1/2
Chicago, IL, United States
Tubular Ring Terminal 250 Kcmil, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit
66H4181
Tubular Ring Terminal 250 Kcmil, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit 66H4181
Tubular Ring Terminal 250 kcmil, 1/2" Stud Size, Non-Insulated RoHS Compliant: Yes

Tubular Ring Terminal 250 kcmil, 1/2" Stud Size, Non-Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S250-12R-C-ND 1285185-S250-12R-C 66H4181
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Tubular Ring Terminal 250 Kcmil, 1/2" Stud Size, Non-Insulated Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details