Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S24-175-L0

Description
Win Source Part Number: 1308862-S24-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 7.00" (177.80mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S24-175-L0,298-13119 ,61305625830 Base Product Number: S24 Length - Approximate: 24" Length - Actual: 2.002' (610.11mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308862-S24-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 7.00" (177.80mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S24-175-L0,298-13119 ,61305625830 Base Product Number: S24 Length - Approximate: 24" Length - Actual: 2.002' (610.11mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308862-S24-175-L0
Cables, Wires - Management - Cable Ties and Zip Ties 1308862-S24-175-L0
Win Source Part Number: 1308862-S24-175-L0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 7.00" (177.80mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S24-175-L0,298-13119 ,61305625830 Base Product Number: S24 Length - Approximate: 24" Length - Actual: 2.002' (610.11mm)

Win Source Part Number: 1308862-S24-175-L0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 50 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 7.00" (177.80mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S24-175-L0,298-13119,61305625830
Base Product Number: S24
Length - Approximate: 24"
Length - Actual: 2.002' (610.11mm)

Buy Now Datasheet
Stronghold Cable Tie, 24.02L (610Mm), .3 Panduit - 40AH2286 - Newark, An Avnet Company
Chicago, IL, United States
Stronghold Cable Tie, 24.02L (610Mm), .3 Panduit
40AH2286
Stronghold Cable Tie, 24.02L (610Mm), .3 Panduit 40AH2286
StrongHold Cable Tie, 24.02L (610mm), .3

StrongHold Cable Tie, 24.02L (610mm), .3

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1308862-S24-175-L0 40AH2286
Product Name Cables, Wires - Management - Cable Ties and Zip Ties Stronghold Cable Tie, 24.02L (610Mm), .3 Panduit
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details