Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S21-175-C

Description
Win Source Part Number: 1308906-S21-175-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625905,298-1310 6,S21-175-C Base Product Number: S21 Length - Approximate: 20.75" Length - Actual: 1.738' (529.84mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308906-S21-175-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625905,298-1310 6,S21-175-C Base Product Number: S21 Length - Approximate: 20.75" Length - Actual: 1.738' (529.84mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308906-S21-175-C
Cables, Wires - Management - Cable Ties and Zip Ties 1308906-S21-175-C
Win Source Part Number: 1308906-S21-175-C Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.350" (8.89mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 175 lbs (79.40 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625905,298-1310 6,S21-175-C Base Product Number: S21 Length - Approximate: 20.75" Length - Actual: 1.738' (529.84mm)

Win Source Part Number: 1308906-S21-175-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.350" (8.89mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 5.51" (140.00mm)
Tensile Strength: 175 lbs (79.40 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625905,298-13106,S21-175-C
Base Product Number: S21
Length - Approximate: 20.75"
Length - Actual: 1.738' (529.84mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308906-S21-175-C
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details