Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S21-120-L

Description
Win Source Part Number: 1308904-S21-120-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S21-120-L,298-13104, 61305625899 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308904-S21-120-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S21-120-L,298-13104, 61305625899 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308904-S21-120-L
Cables, Wires - Management - Cable Ties and Zip Ties 1308904-S21-120-L
Win Source Part Number: 1308904-S21-120-L Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Natural Package: 100 per Pkg Standard Package: 50 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: S21-120-L,298-13104, 61305625899 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)

Win Source Part Number: 1308904-S21-120-L
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 50
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 5.51" (140.00mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: S21-120-L,298-13104,61305625899
Base Product Number: S21
Length - Approximate: 21"
Length - Actual: 1.748' (532.89mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308904-S21-120-L
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details