Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S21-120-C0

Description
Win Source Part Number: 1308865-S21-120-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13103,6130562590 2,S21-120-C0 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308865-S21-120-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13103,6130562590 2,S21-120-C0 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308865-S21-120-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308865-S21-120-C0
Win Source Part Number: 1308865-S21-120-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 50 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.300" (7.62mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 5.51" (140.00mm) Tensile Strength: 120 lbs (54.43 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 298-13103,6130562590 2,S21-120-C0 Base Product Number: S21 Length - Approximate: 21" Length - Actual: 1.748' (532.89mm)

Win Source Part Number: 1308865-S21-120-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 50 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.300" (7.62mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 5.51" (140.00mm)
Tensile Strength: 120 lbs (54.43 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13103,61305625902,S21-120-C0
Base Product Number: S21
Length - Approximate: 21"
Length - Actual: 1.748' (532.89mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308865-S21-120-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-0250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 0.8202 ft (2.5 dm)
View Details
System cable - 706-3340/403-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details