Panduit Corp. Cables, Wires - Management - Labels, Labeling S200X650VA1Y

Description
Win Source Part Number: 1308751-S200X650VA1Y Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 250 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343990,S200X650 VA1Y,298-18727 Base Product Number: S200X650 Label Type: Self Laminating Label Size: 2.00" x 6.50" (50.8mm x 165.1mm)
Request a Quote
Description
Win Source Part Number: 1308751-S200X650VA1Y Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 250 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343990,S200X650 VA1Y,298-18727 Base Product Number: S200X650 Label Type: Self Laminating Label Size: 2.00" x 6.50" (50.8mm x 165.1mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product 1308751-S200X650VA1Y is a self-laminating label designed for wire and cable marking. It is made from a RoHS compliant, pressure-sensitive translucent vinyl film that features a top-coated surface for enhanced durability. The label is suitable for thermal transfer printing and has an acrylic-based adhesive that provides strong adhesion to surfaces, with a peel adhesion of 32 oz/in after 15 minutes and 45 oz/in after 24 hours on stainless steel. This label operates effectively within a temperature range of -40°F to 150°F (-40°C to 66°C) and can be applied at a minimum temperature of 40°F (4.4°C). It has a thickness of 4.25 mils and exhibits good chemical resistance, showing no significant effects from various solvents and chemicals tested. The label also has a dielectric strength of 1900 Volts/MIL and demonstrates UV resistance with no change observed after 3000 hours of exposure. The product is UL and CUL recognized, ensuring compliance with safety standards. It is packaged in bulk with a standard package quantity of 250 labels, making it suitable for larger projects.

Datasheet Summary
Powered by GS/AI

The product 1308751-S200X650VA1Y is a self-laminating label designed for wire and cable marking. It is made from a RoHS compliant, pressure-sensitive translucent vinyl film that features a top-coated surface for enhanced durability. The label is suitable for thermal transfer printing and has an acrylic-based adhesive that provides strong adhesion to surfaces, with a peel adhesion of 32 oz/in after 15 minutes and 45 oz/in after 24 hours on stainless steel. This label operates effectively within a temperature range of -40°F to 150°F (-40°C to 66°C) and can be applied at a minimum temperature of 40°F (4.4°C). It has a thickness of 4.25 mils and exhibits good chemical resistance, showing no significant effects from various solvents and chemicals tested. The label also has a dielectric strength of 1900 Volts/MIL and demonstrates UV resistance with no change observed after 3000 hours of exposure. The product is UL and CUL recognized, ensuring compliance with safety standards. It is packaged in bulk with a standard package quantity of 250 labels, making it suitable for larger projects.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308751-S200X650VA1Y
Cables, Wires - Management - Labels, Labeling 1308751-S200X650VA1Y
Win Source Part Number: 1308751-S200X650VA1Y Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 250 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343990,S200X650 VA1Y,298-18727 Base Product Number: S200X650 Label Type: Self Laminating Label Size: 2.00" x 6.50" (50.8mm x 165.1mm)

Win Source Part Number: 1308751-S200X650VA1Y
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 250
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498343990,S200X650VA1Y,298-18727
Base Product Number: S200X650
Label Type: Self Laminating
Label Size: 2.00" x 6.50" (50.8mm x 165.1mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308751-S200X650VA1Y
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
mini-SAS HD - 10112633-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details