Panduit Corp. Cables, Wires - Management - Labels, Labeling S200X400TAD

Description
Win Source Part Number: 1308709-S200X400TAD Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498348242 Product Status: Obsolete RoHS Status: Not applicable Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308709-S200X400TAD Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498348242 Product Status: Obsolete RoHS Status: Not applicable Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308709-S200X400TAD
Cables, Wires - Management - Labels, Labeling 1308709-S200X400TAD
Win Source Part Number: 1308709-S200X400TAD Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Vinyl ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498348242 Product Status: Obsolete RoHS Status: Not applicable Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Win Source Part Number: 1308709-S200X400TAD
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Vinyl
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498348242
Product Status: Obsolete
RoHS Status: Not applicable
Label Type: Self Laminating
Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308709-S200X400TAD
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details