Panduit Corp. Cables, Wires - Management - Labels, Labeling S200X400T1D

Description
Win Source Part Number: 1308710-S200X400T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333797,S200X400 T1D,298-20362 Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308710-S200X400T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333797,S200X400 T1D,298-20362 Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308710-S200X400T1D
Cables, Wires - Management - Labels, Labeling 1308710-S200X400T1D
Win Source Part Number: 1308710-S200X400T1D Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 1,000 Material: Polyvinylidene Fluoride (PVDF) Temperature Range - Operating: -53°C ~ 135°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498333797,S200X400 T1D,298-20362 Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Win Source Part Number: 1308710-S200X400T1D
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 1,000
Material: Polyvinylidene Fluoride (PVDF)
Temperature Range - Operating: -53°C ~ 135°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498333797,S200X400T1D,298-20362
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308710-S200X400T1D
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

OBD overmolded plug to Mitsubishi 12pin male with DC jack - QLC16047 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2030LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details