Panduit Corp. Cables, Wires - Management - Labels, Labeling S200X400FAL

Description
Win Source Part Number: 1308712-S200X400FAL Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser Printer Standard Package: 500 Material: Polyolefin Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18723,0749836167 2,S200X400FAL Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote
Description
Win Source Part Number: 1308712-S200X400FAL Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser Printer Standard Package: 500 Material: Polyolefin Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18723,0749836167 2,S200X400FAL Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source part number 1308712-S200X400FAL is a self-laminating label designed for use with laser printers. It measures 2.00 inches by 4.00 inches (50.8 mm x 101.6 mm) and is made from polyolefin material. The labels are packaged in bulk, with a standard package quantity of 500. This product operates effectively within a temperature range of -40°C to 80°C. It is important to note that this product is classified as obsolete.

Datasheet Summary
Powered by GS/AI

The Win Source part number 1308712-S200X400FAL is a self-laminating label designed for use with laser printers. It measures 2.00 inches by 4.00 inches (50.8 mm x 101.6 mm) and is made from polyolefin material. The labels are packaged in bulk, with a standard package quantity of 500. This product operates effectively within a temperature range of -40°C to 80°C. It is important to note that this product is classified as obsolete.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308712-S200X400FAL
Cables, Wires - Management - Labels, Labeling 1308712-S200X400FAL
Win Source Part Number: 1308712-S200X400FAL Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Laser Printer Standard Package: 500 Material: Polyolefin Temperature Range - Operating: -40°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-18723,0749836167 2,S200X400FAL Product Status: Obsolete Label Type: Self Laminating Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Win Source Part Number: 1308712-S200X400FAL
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Laser Printer
Standard Package: 500
Material: Polyolefin
Temperature Range - Operating: -40°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-18723,07498361672,S200X400FAL
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 2.00" x 4.00" (50.8mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308712-S200X400FAL
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2015HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 4.92 ft (15 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details