Panduit Corp. Cables, Wires - Management - Labels, Labeling S200X225VADY

Description
Win Source Part Number: 1308759-S200X225VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343981,S200X225 VADY,298-23446 Base Product Number: S200X225 Label Type: Self Laminating Label Size: 2.00" x 2.25" (50.8mm x 57.2mm)
Request a Quote
Description
Win Source Part Number: 1308759-S200X225VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343981,S200X225 VADY,298-23446 Base Product Number: S200X225 Label Type: Self Laminating Label Size: 2.00" x 2.25" (50.8mm x 57.2mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308759-S200X225VADY
Cables, Wires - Management - Labels, Labeling 1308759-S200X225VADY
Win Source Part Number: 1308759-S200X225VADY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: Dot-Matrix Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 66°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Not Applicable HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 07498343981,S200X225 VADY,298-23446 Base Product Number: S200X225 Label Type: Self Laminating Label Size: 2.00" x 2.25" (50.8mm x 57.2mm)

Win Source Part Number: 1308759-S200X225VADY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: Dot-Matrix Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 66°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 07498343981,S200X225VADY,298-23446
Base Product Number: S200X225
Label Type: Self Laminating
Label Size: 2.00" x 2.25" (50.8mm x 57.2mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308759-S200X225VADY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12p to OBD female cable - QLC16090 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details