Panduit Corp. Ring Connectors S2-38R-X

Description
Ring Terminal Connector 3/8 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15776-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15776-ND
Ring Connectors 298-15776-ND
Ring Terminal Connector 3/8 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285165-S2-38R-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285165-S2-38R-X
Connectors, Interconnects - Terminals - Ring Connectors 1285165-S2-38R-X
Win Source Part Number: 1285165-S2-38R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 1-2 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.110" (2.79mm) Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 1.700" (43.18mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15776,S2-38R-X Base Product Number: S2-38 Product Status: Obsolete

Win Source Part Number: 1285165-S2-38R-X
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 1-2 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.110" (2.79mm)
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 1.700" (43.18mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15776,S2-38R-X
Base Product Number: S2-38
Product Status: Obsolete

Buy Now Datasheet
Terminal, Ring Tongue, M10, 1Awg; Stud Size - Metric Panduit - 14AC0885 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M10, 1Awg; Stud Size - Metric Panduit
14AC0885
Terminal, Ring Tongue, M10, 1Awg; Stud Size - Metric Panduit 14AC0885
TERMINAL, RING TONGUE, M10, 1AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M10, 1AWG; Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet
PNDT Solderless Terminals - S2-38R-X - Galco Industrial Electronics
Madison Heights, MI, United States
PNDT Solderless Terminals
S2-38R-X
PNDT Solderless Terminals S2-38R-X
Ring Terminal, 3/8in. Stud, 1-2 AWG,

Ring Terminal, 3/8in. Stud, 1-2 AWG,

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-15776-ND 1285165-S2-38R-X 14AC0885 S2-38R-X
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Terminal, Ring Tongue, M10, 1Awg; Stud Size - Metric Panduit PNDT Solderless Terminals
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3329-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details