Panduit Corp. Ring Connectors S2/0-76R-X

Description
Ring Terminal Connector 7/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 7/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-23444-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-23444-ND
Ring Connectors 298-23444-ND
Ring Terminal Connector 7/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 7/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285146-S2/0-76R-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285146-S2/0-76R-X
Connectors, Interconnects - Terminals - Ring Connectors 1285146-S2/0-76R-X
Win Source Part Number: 1285146-S2/0-76R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.130" (3.30mm) Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 2.100" (53.34mm) Insulation: Non-Insulated Stud/Tab Size: 7/16 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-23444,S2/0-76R-X Base Product Number: S2/0 Product Status: Obsolete

Win Source Part Number: 1285146-S2/0-76R-X
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 2.100" (53.34mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-23444,S2/0-76R-X
Base Product Number: S2/0
Product Status: Obsolete

Buy Now Datasheet
Tubular Ring Terminal 2/0 Awg, 7/16
Chicago, IL, United States
Tubular Ring Terminal 2/0 Awg, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit
66H4174
Tubular Ring Terminal 2/0 Awg, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit 66H4174
Tubular Ring Terminal 2/0 AWG, 7/16" Stud Size, Non-Insulated RoHS Compliant: Yes

Tubular Ring Terminal 2/0 AWG, 7/16" Stud Size, Non-Insulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-23444-ND 1285146-S2/0-76R-X 66H4174
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors Tubular Ring Terminal 2/0 Awg, 7/16" Stud Size, Non-Insulated Rohs Compliant Panduit
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22003-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
Connector/Terminal/Pin - 32249821 - Radwell International
Specs
Gender Male / Plug
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - Double Heads Pin Pogo -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details