Ring Terminal Connector 7/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Win Source Part Number: 1285145-S2/0-76R-C
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 2.100" (53.34mm)
Insulation: Non-Insulated
Stud/Tab Size: 7/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-23443,S2/0-76R-C
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-23443-ND | 1285145-S2/0-76R-C |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |