Ring Terminal Connector 5/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Win Source Part Number: 1285151-S2/0-56R-X
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 1.900" (48.26mm)
Insulation: Non-Insulated
Stud/Tab Size: 5/16 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15772,S2/0-56R-X
Base Product Number: S2/0
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-15772-ND | 1285151-S2/0-56R-X |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |