Panduit Corp. Ring Connectors S2/0-56R-C

Description
Ring Terminal Connector 5/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 5/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-11872-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11872-ND
Ring Connectors 298-11872-ND
Ring Terminal Connector 5/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 5/16 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Terminal, Ring Tongue, M8, 0Awg, Uninsul; Stud Size - Metric Panduit - 14AC0888 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M8, 0Awg, Uninsul; Stud Size - Metric Panduit
14AC0888
Terminal, Ring Tongue, M8, 0Awg, Uninsul; Stud Size - Metric Panduit 14AC0888
TERMINAL, RING TONGUE, M8, 0AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M8, 0AWG, UNINSUL; Stud Size - Metric:M8; Stud Size - Imperial:5/16"; Wire Size AWG Max:0AWG; Conductor Area CSA:70mm²; Product Range:S Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 298-11872-ND 14AC0888
Product Name Ring Connectors Terminal, Ring Tongue, M8, 0Awg, Uninsul; Stud Size - Metric Panduit
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details