Panduit Corp. Ring Connectors S2/0-38R-X

Description
Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 298-15771-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15771-ND
Ring Connectors 298-15771-ND
Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Buy Now Datasheet
Connectors, Interconnects - Terminals - Ring Connectors - 1285163-S2/0-38R-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285163-S2/0-38R-X
Connectors, Interconnects - Terminals - Ring Connectors 1285163-S2/0-38R-X
Win Source Part Number: 1285163-S2/0-38R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.130" (3.30mm) Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 1.900" (48.26mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-15771,S2/0-38R-X Base Product Number: S2/0 Product Status: Obsolete

Win Source Part Number: 1285163-S2/0-38R-X
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 1.900" (48.26mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-15771,S2/0-38R-X
Base Product Number: S2/0
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 298-15771-ND 1285163-S2/0-38R-X
Product Name Ring Connectors Connectors, Interconnects - Terminals - Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Din Rail, Channel - 2946-2001-1311/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers