Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S2/0-38R-C

Description
Win Source Part Number: 1285162-S2/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.130" (3.30mm) Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 1.900" (48.26mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11871,S2/0-38R-C Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1285162-S2/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.130" (3.30mm) Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 1.900" (48.26mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11871,S2/0-38R-C Product Status: Obsolete
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1285162-S2/0-38R-C is a non-insulated tubular ring terminal designed for crimp termination. It accommodates a wire gauge of 2/0 AWG and features a funnel opening for easy wire insertion. The terminal is made of copper with a tin contact finish, ensuring good conductivity. It has a flat-sided design with an overall length of 1.900 inches and a width of 0.850 inches. The stud/tab size is 3/8 inch, making it suitable for various applications requiring reliable electrical connections. The product is packaged in bulk, with a standard quantity of 100 units per package. It is important to note that this product is classified as obsolete.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1285162-S2/0-38R-C is a non-insulated tubular ring terminal designed for crimp termination. It accommodates a wire gauge of 2/0 AWG and features a funnel opening for easy wire insertion. The terminal is made of copper with a tin contact finish, ensuring good conductivity. It has a flat-sided design with an overall length of 1.900 inches and a width of 0.850 inches. The stud/tab size is 3/8 inch, making it suitable for various applications requiring reliable electrical connections. The product is packaged in bulk, with a standard quantity of 100 units per package. It is important to note that this product is classified as obsolete.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285162-S2/0-38R-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285162-S2/0-38R-C
Connectors, Interconnects - Terminals - Ring Connectors 1285162-S2/0-38R-C
Win Source Part Number: 1285162-S2/0-38R-C Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 2/0 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Flat Sided Thickness: 0.130" (3.30mm) Width - Outer Edges: 0.850" (21.59mm) Length - Overall: 1.900" (48.26mm) Insulation: Non-Insulated Stud/Tab Size: 3/8 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11871,S2/0-38R-C Product Status: Obsolete

Win Source Part Number: 1285162-S2/0-38R-C
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 1.900" (48.26mm)
Insulation: Non-Insulated
Stud/Tab Size: 3/8 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11871,S2/0-38R-C
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-11871-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-11871-ND
Ring Connectors 298-11871-ND
Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Ring Terminal Connector 3/8 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1285162-S2/0-38R-C 298-11871-ND
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - N200A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details