Win Source Part Number: 1285177-S2/0-14R-X
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 2/0 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.130" (3.30mm)
Width - Outer Edges: 0.850" (21.59mm)
Length - Overall: 2.100" (53.34mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S2/0-14R-X,298-23442
Base Product Number: S2/0
Product Status: Obsolete
Ring Terminal Connector 1/4 Stud Flat Sided 2/0 AWG Crimp, Funnel Opening
DISCONTINUED BY MANUFACTURER, (PRICE/EACH) TUBULAR RING TERMINAL, 2/0 AWG, 1/4 STUD SIZE, NON-INSULATED, COPPER BASE MATERIAL. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1285177-S2/0-14R-X | 298-23442-ND | 15233496 |
| Product Name | Connectors, Interconnects - Terminals - Ring Connectors | Ring Connectors | Lug/Connector |
| Termination | Crimp, Funnel Opening |