Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S17-50-C0

Description
Win Source Part Number: 1308909-S17-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.33" (110.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625892,298-1309 5,S17-50-C0 Base Product Number: S17 Length - Approximate: 17" Length - Actual: 1.408' (429.26mm)
Request a Quote
Description
Win Source Part Number: 1308909-S17-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.33" (110.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625892,298-1309 5,S17-50-C0 Base Product Number: S17 Length - Approximate: 17" Length - Actual: 1.408' (429.26mm)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308909-S17-50-C0 is a standard locking cable tie from the StrongHold,Ñ¢ series. It is constructed from UV-resistant polyamide (PA66) nylon, making it suitable for both indoor and outdoor applications. The cable tie has an approximate length of 17 inches (429.26 mm) and a width of 0.190 inches (4.83 mm). It can accommodate bundle diameters up to 4.33 inches (110.00 mm) and has a tensile strength of 50 lbs (22.68 kg). Each package contains 100 ties, and the product is compliant with REACH regulations, indicating it is unaffected by the regulation. This cable tie is designed for free hanging (in-line) mounting, making it versatile for various cable management needs.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1308909-S17-50-C0 is a standard locking cable tie from the StrongHold,Ñ¢ series. It is constructed from UV-resistant polyamide (PA66) nylon, making it suitable for both indoor and outdoor applications. The cable tie has an approximate length of 17 inches (429.26 mm) and a width of 0.190 inches (4.83 mm). It can accommodate bundle diameters up to 4.33 inches (110.00 mm) and has a tensile strength of 50 lbs (22.68 kg). Each package contains 100 ties, and the product is compliant with REACH regulations, indicating it is unaffected by the regulation. This cable tie is designed for free hanging (in-line) mounting, making it versatile for various cable management needs.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308909-S17-50-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308909-S17-50-C0
Win Source Part Number: 1308909-S17-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.33" (110.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625892,298-1309 5,S17-50-C0 Base Product Number: S17 Length - Approximate: 17" Length - Actual: 1.408' (429.26mm)

Win Source Part Number: 1308909-S17-50-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.33" (110.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625892,298-13095,S17-50-C0
Base Product Number: S17
Length - Approximate: 17"
Length - Actual: 1.408' (429.26mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308909-S17-50-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details