Panduit Corp. Cables, Wires - Management - Labels, Labeling S150X400YIJ

Description
Win Source Part Number: 1308714-S150X400YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-23440,S150X400YI J,07498309828 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308714-S150X400YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-23440,S150X400YI J,07498309828 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308714-S150X400YIJ
Cables, Wires - Management - Labels, Labeling 1308714-S150X400YIJ
Win Source Part Number: 1308714-S150X400YIJ Category: Cables, Wires - Management>Labels, Labeling Color: Yellow Package: Bulk For Use With/Related Products: Laser and Ink Jet Printers Standard Package: 1,000 Material: Polyester Temperature Range - Operating: -54°C ~ 107°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: 298-23440,S150X400YI J,07498309828 Product Status: Obsolete Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)

Win Source Part Number: 1308714-S150X400YIJ
Category: Cables, Wires - Management>Labels, Labeling
Color: Yellow
Package: Bulk
For Use With/Related Products: Laser and Ink Jet Printers
Standard Package: 1,000
Material: Polyester
Temperature Range - Operating: -54°C ~ 107°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: 298-23440,S150X400YIJ,07498309828
Product Status: Obsolete
Label Type: Self Laminating
Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308714-S150X400YIJ
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details