Panduit Corp. Labels, Labeling S150X400VATY

Description
"White Self Laminating Label 1.50"" x 4.00"" (38.1mm x 101.6mm)"
Request a Quote Datasheet
Description
"White Self Laminating Label 1.50"" x 4.00"" (38.1mm x 101.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Labeling - 298-18716-ND - DigiKey
Thief River Falls, MN, United States
Labels, Labeling
298-18716-ND
Labels, Labeling 298-18716-ND
"White Self Laminating Label 1.50"" x 4.00"" (38.1mm x 101.6mm)"

"White Self Laminating Label 1.50"" x 4.00"" (38.1mm x 101.6mm)"

Buy Now Datasheet
THERMTRANS, SELF-LAM LABEL, VINYL, 1.50
Wilmington, MA, United States
THERMTRANS, SELF-LAM LABEL, VINYL, 1.50"
S150X400VATY
THERMTRANS, SELF-LAM LABEL, VINYL, 1.50" S150X400VATY
THERMTRANS, SELF-LAM LABEL, VINYL, 1.50"

THERMTRANS, SELF-LAM LABEL, VINYL, 1.50"

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Label Materials Label Materials
Product Number 298-18716-ND S150X400VATY
Product Name Labels, Labeling THERMTRANS, SELF-LAM LABEL, VINYL, 1.50"
Materials of Construction Plastic / Film; Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Single Coated Linered Tapes - XT-701 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features High Temperature
Color Amber
View Details
Push-button label - 210-840 - WAGO
Specs
Materials of Construction Polyester
Width 1.06 inches (27 mm)
View Details
Pre-printed Labels - 4506041 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.6299 inches (16 mm)
View Details