Panduit Corp. Cables, Wires - Management - Labels, Labeling S150X400VATY

Description
Win Source Part Number: 1308760-S150X400VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 2,500 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S150X400VATY,0749836 8393,298-18716 Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308760-S150X400VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 2,500 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S150X400VATY,0749836 8393,298-18716 Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308760-S150X400VATY
Cables, Wires - Management - Labels, Labeling 1308760-S150X400VATY
Win Source Part Number: 1308760-S150X400VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 2,500 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: S150X400VATY,0749836 8393,298-18716 Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)

Win Source Part Number: 1308760-S150X400VATY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 2,500
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: S150X400VATY,07498368393,298-18716
Base Product Number: S150
Label Type: Self Laminating
Label Size: 1.50" x 4.00" (38.1mm x 101.6mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308760-S150X400VATY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details