Panduit Corp. Cables, Wires - Management - Labels, Labeling S150X225VATY

Description
Win Source Part Number: 1308762-S150X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: -3255-S150X225VATY,0 7498368392,298-18715 ,S150X225VATY Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 1.50" (38.10mm x 38.10mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308762-S150X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: -3255-S150X225VATY,0 7498368392,298-18715 ,S150X225VATY Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 1.50" (38.10mm x 38.10mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1308762-S150X225VATY
Cables, Wires - Management - Labels, Labeling 1308762-S150X225VATY
Win Source Part Number: 1308762-S150X225VATY Category: Cables, Wires - Management>Labels, Labeling Color: White Package: Bulk For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer Standard Package: 5,000 Material: Vinyl Temperature Range - Operating: -40°C ~ 93°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3919.10.2055 Mfr: Panduit Corp Other Names: -3255-S150X225VATY,0 7498368392,298-18715 ,S150X225VATY Base Product Number: S150 Label Type: Self Laminating Label Size: 1.50" x 1.50" (38.10mm x 38.10mm)

Win Source Part Number: 1308762-S150X225VATY
Category: Cables, Wires - Management>Labels, Labeling
Color: White
Package: Bulk
For Use With/Related Products: TDP43MY Thermal Transfer Desktop Printer
Standard Package: 5,000
Material: Vinyl
Temperature Range - Operating: -40°C ~ 93°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3919.10.2055
Mfr: Panduit Corp
Other Names: -3255-S150X225VATY,07498368392,298-18715,S150X225VATY
Base Product Number: S150
Label Type: Self Laminating
Label Size: 1.50" x 1.50" (38.10mm x 38.10mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308762-S150X225VATY
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-028 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-292-FF-25 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details