Panduit Corp. Cables, Wires - Management - Cable Ties and Zip Ties S15-50-C0

Description
Win Source Part Number: 1308911-S15-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.02" (102.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625817,298-1309 2,3845-S15-50-C0,S15 -50-C0 Base Product Number: S15 Length - Approximate: 14.5" Length - Actual: 1.214' (370.00mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1308911-S15-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.02" (102.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625817,298-1309 2,3845-S15-50-C0,S15 -50-C0 Base Product Number: S15 Length - Approximate: 14.5" Length - Actual: 1.214' (370.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Ties and Zip Ties
1308911-S15-50-C0
Cables, Wires - Management - Cable Ties and Zip Ties 1308911-S15-50-C0
Win Source Part Number: 1308911-S15-50-C0 Category: Cables, Wires - Management>Cable Ties and Zip Ties Series: StrongHold™ Color: Black Features: UV Resistant Package: 100 per Pkg Standard Package: 100 Material: Polyamide (PA66), Nylon 6/6 Width: 0.190" (4.83mm) Wire/Cable Tie Type: Standard, Locking Bundle Diameter: 4.02" (102.00mm) Tensile Strength: 50 lbs (22.68 kg) Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Panduit Corp Other Names: 61305625817,298-1309 2,3845-S15-50-C0,S15 -50-C0 Base Product Number: S15 Length - Approximate: 14.5" Length - Actual: 1.214' (370.00mm)

Win Source Part Number: 1308911-S15-50-C0
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Black
Features: UV Resistant
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.190" (4.83mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.02" (102.00mm)
Tensile Strength: 50 lbs (22.68 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 61305625817,298-13092,3845-S15-50-C0,S15-50-C0
Base Product Number: S15
Length - Approximate: 14.5"
Length - Actual: 1.214' (370.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1308911-S15-50-C0
Product Name Cables, Wires - Management - Cable Ties and Zip Ties
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details