Win Source Part Number: 1308912-S15-40-C
Category: Cables, Wires - Management>Cable Ties and Zip Ties
Series: StrongHold™
Color: Natural
Package: 100 per Pkg
Standard Package: 100
Material: Polyamide (PA66), Nylon 6/6
Width: 0.140" (3.56mm)
Wire/Cable Tie Type: Standard, Locking
Bundle Diameter: 4.02" (102.00mm)
Tensile Strength: 40 lbs (18.14 kg)
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Panduit Corp
Other Names: 298-13089,6130562579
Base Product Number: S15
Length - Approximate: 14.5"
Length - Actual: 1.214' (370.00mm)
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 1308912-S15-40-C |
| Product Name | Cables, Wires - Management - Cable Ties and Zip Ties |